TelephoneStuff.com Panduit® Dura-Ty Cable Tie Strapping DTREH-LR0

Description
The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless steel locking barbs provide consistent and predictable holding values - Ideal for securing cables in outdoor messenger strand applications - Convenient reel dispenser pack allows installer to cut-to-size for customized field applications; recyclable box has through-hole for attaching to belt, plus storage area for bag of heads - Length (ft.) - 50.0 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Color - Black
Description
The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless steel locking barbs provide consistent and predictable holding values - Ideal for securing cables in outdoor messenger strand applications - Convenient reel dispenser pack allows installer to cut-to-size for customized field applications; recyclable box has through-hole for attaching to belt, plus storage area for bag of heads - Length (ft.) - 50.0 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Color - Black

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dura-Ty Cable Tie Strapping - DTREH-LR0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dura-Ty Cable Tie Strapping
DTREH-LR0
Panduit® Dura-Ty Cable Tie Strapping DTREH-LR0
The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless steel locking barbs provide consistent and predictable holding values - Ideal for securing cables in outdoor messenger strand applications - Convenient reel dispenser pack allows installer to cut-to-size for customized field applications; recyclable box has through-hole for attaching to belt, plus storage area for bag of heads - Length (ft.) - 50.0 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Color - Black

The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life.
Features:
- Black acetal strap and head material provide 20+ years outdoor life and high impact resistance
- Excellent ultraviolet light, chemical, and moisture resistance
- Double stainless steel locking barbs provide consistent and predictable holding values
- Ideal for securing cables in outdoor messenger strand applications
- Convenient reel dispenser pack allows installer to cut-to-size for customized field applications; recyclable box has through-hole for attaching to belt, plus storage area for bag of heads
- Length (ft.) - 50.0
- Width (In.) - .500
- Min. Loop Tensile Strength (Lbs.) - 250
- Material Weather Resistant Acetal
- Color - Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number DTREH-LR0
Product Name Panduit® Dura-Ty Cable Tie Strapping
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-285 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details