TelephoneStuff.com HellermannTyton Identification Cable Ties (Pkg of 100) IT18R9C2

Description
Allows for fastening and identifying bundles of wire and cable in one operation. Offers a large flat area for imprinting, placing a label, or writing the information directly onto the tie. 100 ties per package. Features: - Color: Natural - 3/4" max. bundle diameter - Length: 4" - Width: .10"
Description
Allows for fastening and identifying bundles of wire and cable in one operation. Offers a large flat area for imprinting, placing a label, or writing the information directly onto the tie. 100 ties per package. Features: - Color: Natural - 3/4" max. bundle diameter - Length: 4" - Width: .10"

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Identification Cable Ties (Pkg of 100) - IT18R9C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Identification Cable Ties (Pkg of 100)
IT18R9C2
HellermannTyton Identification Cable Ties (Pkg of 100) IT18R9C2
Allows for fastening and identifying bundles of wire and cable in one operation. Offers a large flat area for imprinting, placing a label, or writing the information directly onto the tie. 100 ties per package. Features: - Color: Natural - 3/4" max. bundle diameter - Length: 4" - Width: .10"

Allows for fastening and identifying bundles of wire and cable in one operation. Offers a large flat area for imprinting, placing a label, or writing the information directly onto the tie. 100 ties per package.
Features:
- Color: Natural
- 3/4" max. bundle diameter
- Length: 4"
- Width: .10"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number IT18R9C2
Product Name HellermannTyton Identification Cable Ties (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details