TelephoneStuff.com Erico Cable Tie With Saddle Mount TRM

Description
A fast, neat method of bundling communications cable or low voltage wiring. Features: - The unique TRM saddle fits the standard hole (9/32") in many fasteners allowing you to place a cable tie anywhere on the main and substructures - TR series cable ties are manufactured from ultra violet-resistant black nylon - Ties are self locking for fast installation
Description
A fast, neat method of bundling communications cable or low voltage wiring. Features: - The unique TRM saddle fits the standard hole (9/32") in many fasteners allowing you to place a cable tie anywhere on the main and substructures - TR series cable ties are manufactured from ultra violet-resistant black nylon - Ties are self locking for fast installation

Suppliers

Company
Product
Description
Supplier Links
Erico Cable Tie With Saddle Mount - TRM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Cable Tie With Saddle Mount
TRM
Erico Cable Tie With Saddle Mount TRM
A fast, neat method of bundling communications cable or low voltage wiring. Features: - The unique TRM saddle fits the standard hole (9/32") in many fasteners allowing you to place a cable tie anywhere on the main and substructures - TR series cable ties are manufactured from ultra violet-resistant black nylon - Ties are self locking for fast installation

A fast, neat method of bundling communications cable or low voltage wiring.
Features:
- The unique TRM saddle fits the standard hole (9/32") in many fasteners allowing you to place a cable tie anywhere on the main and substructures
- TR series cable ties are manufactured from ultra violet-resistant black nylon
- Ties are self locking for fast installation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number TRM
Product Name Erico Cable Tie With Saddle Mount
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Cable Ties - 3-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers