TelephoneStuff.com HellermannTyton 4" Standard Cable Ties (Pkg of 1000) T18R9M4

Description
Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package. Features: - Color: Natural - 18 lbs. min. tensile unlocking strangth - 3/4" max. bundle diameter - Length: 4" - Width: .10"
Description
Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package. Features: - Color: Natural - 18 lbs. min. tensile unlocking strangth - 3/4" max. bundle diameter - Length: 4" - Width: .10"

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 4" Standard Cable Ties (Pkg of 1000) - T18R9M4 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton 4" Standard Cable Ties (Pkg of 1000)
T18R9M4
HellermannTyton 4" Standard Cable Ties (Pkg of 1000) T18R9M4
Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package. Features: - Color: Natural - 18 lbs. min. tensile unlocking strangth - 3/4" max. bundle diameter - Length: 4" - Width: .10"

Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. 1000 ties per package.
Features:
- Color: Natural
- 18 lbs. min. tensile unlocking strangth
- 3/4" max. bundle diameter
- Length: 4"
- Width: .10"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T18R9M4
Product Name HellermannTyton 4" Standard Cable Ties (Pkg of 1000)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details