TelephoneStuff.com Panduit® Cable Tie, 3.9"L (1000 Pack) PLT1M-M

Description
Cable Tie, 3.9", Miniature cross section are versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - A variety of materials and colors available for specific applications - Miniature to Standard cross sections feature a curved tip for easy threading and handling - Material - Nylon 6.6 - Min Order Quantity - quantity of 1000
Description
Cable Tie, 3.9", Miniature cross section are versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - A variety of materials and colors available for specific applications - Miniature to Standard cross sections feature a curved tip for easy threading and handling - Material - Nylon 6.6 - Min Order Quantity - quantity of 1000

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cable Tie, 3.9"L (1000 Pack) - PLT1M-M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cable Tie, 3.9"L (1000 Pack)
PLT1M-M
Panduit® Cable Tie, 3.9"L (1000 Pack) PLT1M-M
Cable Tie, 3.9", Miniature cross section are versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - A variety of materials and colors available for specific applications - Miniature to Standard cross sections feature a curved tip for easy threading and handling - Material - Nylon 6.6 - Min Order Quantity - quantity of 1000

Cable Tie, 3.9", Miniature cross section are versatile cable ties can be used in countless applications.
Features:
- For indoor use
- One-piece construction for consistent performance and reliability
- Lowest threading force of any one-piece cable tie in the industry
- A variety of materials and colors available for specific applications
- Miniature to Standard cross sections feature a curved tip for easy threading and handling
- Material - Nylon 6.6
- Min Order Quantity - quantity of 1000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT1M-M
Product Name Panduit® Cable Tie, 3.9"L (1000 Pack)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604773-0 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details