TelephoneStuff.com Sprint Cable Tie ID 4" 18 lb. Tensile Strength,.. 736547

Description
Perfect for organizing and labeling complex wiring systems. Equipped with a special texture tab that may be hot-stamped or marked with special marking pens in order to label and identify bundles of wire. Package of 1000.
Description
Perfect for organizing and labeling complex wiring systems. Equipped with a special texture tab that may be hot-stamped or marked with special marking pens in order to label and identify bundles of wire. Package of 1000.

Suppliers

Company
Product
Description
Supplier Links
Sprint Cable Tie ID 4" 18 lb. Tensile Strength,.. - 736547 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Cable Tie ID 4" 18 lb. Tensile Strength,..
736547
Sprint Cable Tie ID 4" 18 lb. Tensile Strength,.. 736547
Perfect for organizing and labeling complex wiring systems. Equipped with a special texture tab that may be hot-stamped or marked with special marking pens in order to label and identify bundles of wire. Package of 1000.

Perfect for organizing and labeling complex wiring systems. Equipped with a special texture tab that may be hot-stamped or marked with special marking pens in order to label and identify bundles of wire. Package of 1000.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number 736547
Product Name Sprint Cable Tie ID 4" 18 lb. Tensile Strength,..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-082 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details