TelephoneStuff.com Panduit® Cable Tie, 8.3", Standard Cross Section.. SG200S-C

Description
Cable Tie, 8.3", Standard cross section is for indoor use. Comes in a package of 100. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems - Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - For indoor use
Description
Cable Tie, 8.3", Standard cross section is for indoor use. Comes in a package of 100. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems - Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - For indoor use

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cable Tie, 8.3", Standard Cross Section.. - SG200S-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cable Tie, 8.3", Standard Cross Section..
SG200S-C
Panduit® Cable Tie, 8.3", Standard Cross Section.. SG200S-C
Cable Tie, 8.3", Standard cross section is for indoor use. Comes in a package of 100. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems - Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - For indoor use

Cable Tie, 8.3", Standard cross section is for indoor use. Comes in a package of 100.
Features:
- Tie designed to grip the bundle when tightly applied to resist lateral movement
- High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems
- Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- For indoor use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number SG200S-C
Product Name Panduit® Cable Tie, 8.3", Standard Cross Section..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-189 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details