TelephoneStuff.com Hubbell Screw Mount Cable Tie (Pkg of 10) MCCMV9

Description
3/4" wide hook strap and loop strap fused together with a buckle at one end. The buckle end of the strap also has a through-hole reinforced with a steel grommet. Package of 10 straps. Features: - 9" length - 2.5" max bundle diameter
Description
3/4" wide hook strap and loop strap fused together with a buckle at one end. The buckle end of the strap also has a through-hole reinforced with a steel grommet. Package of 10 straps. Features: - 9" length - 2.5" max bundle diameter

Suppliers

Company
Product
Description
Supplier Links
Hubbell Screw Mount Cable Tie (Pkg of 10) - MCCMV9 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Screw Mount Cable Tie (Pkg of 10)
MCCMV9
Hubbell Screw Mount Cable Tie (Pkg of 10) MCCMV9
3/4" wide hook strap and loop strap fused together with a buckle at one end. The buckle end of the strap also has a through-hole reinforced with a steel grommet. Package of 10 straps. Features: - 9" length - 2.5" max bundle diameter

3/4" wide hook strap and loop strap fused together with a buckle at one end. The buckle end of the strap also has a through-hole reinforced with a steel grommet. Package of 10 straps.
Features:
- 9" length - 2.5" max bundle diameter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number MCCMV9
Product Name Hubbell Screw Mount Cable Tie (Pkg of 10)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-019 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details