TelephoneStuff.com Panduit® Cable Tie, 34.3", Light-Heavy Cross.. PLT10LH-C

Description
Cable Tie, 34.3", Light-Heavy cross section (Package of 100) Cable Tie Features: - For indoor use - Versatile cable ties can be used in countless applications - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - A variety of materials and colors available for specific applications - Miniature to Standard cross sections feature a curved tip for easy threading and handling - Sold in a Package of 100 Ties
Description
Cable Tie, 34.3", Light-Heavy cross section (Package of 100) Cable Tie Features: - For indoor use - Versatile cable ties can be used in countless applications - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - A variety of materials and colors available for specific applications - Miniature to Standard cross sections feature a curved tip for easy threading and handling - Sold in a Package of 100 Ties

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cable Tie, 34.3", Light-Heavy Cross.. - PLT10LH-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cable Tie, 34.3", Light-Heavy Cross..
PLT10LH-C
Panduit® Cable Tie, 34.3", Light-Heavy Cross.. PLT10LH-C
Cable Tie, 34.3", Light-Heavy cross section (Package of 100) Cable Tie Features: - For indoor use - Versatile cable ties can be used in countless applications - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable tie in the industry - A variety of materials and colors available for specific applications - Miniature to Standard cross sections feature a curved tip for easy threading and handling - Sold in a Package of 100 Ties

Cable Tie, 34.3", Light-Heavy cross section (Package of 100)
Cable Tie Features:
- For indoor use
- Versatile cable ties can be used in countless applications
- One-piece construction for consistent performance and reliability
- Lowest threading force of any one-piece cable tie in the industry
- A variety of materials and colors available for specific applications
- Miniature to Standard cross sections feature a curved tip for easy threading and handling
- Sold in a Package of 100 Ties

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT10LH-C
Product Name Panduit® Cable Tie, 34.3", Light-Heavy Cross..
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details