TelephoneStuff.com Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) BT4S-M

Description
Dome-Top Barb Ty Cable Tie Locking, 15.1", 50 lb, 4" bundle diameter, natural 1000/PK. Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface
Description
Dome-Top Barb Ty Cable Tie Locking, 15.1", 50 lb, 4" bundle diameter, natural 1000/PK. Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) - BT4S-M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000)
BT4S-M
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) BT4S-M
Dome-Top Barb Ty Cable Tie Locking, 15.1", 50 lb, 4" bundle diameter, natural 1000/PK. Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface

Dome-Top Barb Ty Cable Tie Locking, 15.1", 50 lb, 4" bundle diameter, natural 1000/PK.
Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges.
Features:
- Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie
- Stainless steel locking barb provides infinite adjustability through its entire bundle range
- Low thread force
- All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number BT4S-M
Product Name Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603231-9 - TE Connectivity
Specs
Material Nylon
Length 4.37 inch (111 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details