TelephoneStuff.com HellermannTyton Natural Color Cable Tie 7.9" Length.. T50R9M4

Description
Cables > Fasteners > Tie Wraps > T50R9M4 > HellermannTyton Natural Color Cable Tie 7.9" Length (Pkg of 1000)
Description
Cables > Fasteners > Tie Wraps > T50R9M4 > HellermannTyton Natural Color Cable Tie 7.9" Length (Pkg of 1000)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Natural Color Cable Tie 7.9" Length.. - T50R9M4 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Natural Color Cable Tie 7.9" Length..
T50R9M4
HellermannTyton Natural Color Cable Tie 7.9" Length.. T50R9M4
Cables > Fasteners > Tie Wraps > T50R9M4 > HellermannTyton Natural Color Cable Tie 7.9" Length (Pkg of 1000)

Cables > Fasteners > Tie Wraps > T50R9M4 > HellermannTyton Natural Color Cable Tie 7.9" Length (Pkg of 1000)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50R9M4
Product Name HellermannTyton Natural Color Cable Tie 7.9" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - A119396-ND - DigiKey
Specs
Color Natural
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details