TelephoneStuff.com Panduit® Belt-Ty In-Line Cable Tie, 8.3".. ILT2S-C

Description
Belt-Ty In-Line Cable Ties. Features: - For indoor use - Parallel-entry cable tie that threads like a belt (180 degrees entry) - Low profile head avoids snags and reduces overall bundle size - 35 percent lower head height than conventional 90° ties - Parallel-entry limits exposure to sharp edges and protects workers arms and hands - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Nylon 6.6 - Length: 8.3 inches (211 millimeters) - Width: .190 inches (4.8 millimeters) - Cross Section: Standard - Locking Style: Locking - Comes in pack of 100 - RoHS and CE compliant - CSA certified - UL listed
Description
Belt-Ty In-Line Cable Ties. Features: - For indoor use - Parallel-entry cable tie that threads like a belt (180 degrees entry) - Low profile head avoids snags and reduces overall bundle size - 35 percent lower head height than conventional 90° ties - Parallel-entry limits exposure to sharp edges and protects workers arms and hands - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Nylon 6.6 - Length: 8.3 inches (211 millimeters) - Width: .190 inches (4.8 millimeters) - Cross Section: Standard - Locking Style: Locking - Comes in pack of 100 - RoHS and CE compliant - CSA certified - UL listed

Suppliers

Company
Product
Description
Supplier Links
Panduit® Belt-Ty In-Line Cable Tie, 8.3".. - ILT2S-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Belt-Ty In-Line Cable Tie, 8.3"..
ILT2S-C
Panduit® Belt-Ty In-Line Cable Tie, 8.3".. ILT2S-C
Belt-Ty In-Line Cable Ties. Features: - For indoor use - Parallel-entry cable tie that threads like a belt (180 degrees entry) - Low profile head avoids snags and reduces overall bundle size - 35 percent lower head height than conventional 90° ties - Parallel-entry limits exposure to sharp edges and protects workers arms and hands - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Nylon 6.6 - Length: 8.3 inches (211 millimeters) - Width: .190 inches (4.8 millimeters) - Cross Section: Standard - Locking Style: Locking - Comes in pack of 100 - RoHS and CE compliant - CSA certified - UL listed

Belt-Ty In-Line Cable Ties.
Features:
- For indoor use
- Parallel-entry cable tie that threads like a belt (180 degrees entry)
- Low profile head avoids snags and reduces overall bundle size
- 35 percent lower head height than conventional 90° ties
- Parallel-entry limits exposure to sharp edges and protects workers arms and hands
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- Material: Nylon 6.6
- Length: 8.3 inches (211 millimeters)
- Width: .190 inches (4.8 millimeters)
- Cross Section: Standard
- Locking Style: Locking
- Comes in pack of 100
- RoHS and CE compliant
- CSA certified
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ILT2S-C
Product Name Panduit® Belt-Ty In-Line Cable Tie, 8.3"..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details