TelephoneStuff.com Panduit® Pan-Ty Cable Tie, Locking, 11.6",.. PLT3S-M702

Description
Pan-Ty Cable Tie, Locking, 11.6", Standard, HALAR™ Fluoropolymer. Package of 1000. Features: - Commonly accepted solutions for bundling qualified cable without conduit in air handling space applications - Applications include nuclear plants, chemical environments, telecommunications equipment, aerospace, and high and low temperature environments - Low smoke density rating and an excellent flammability rating of UL 94V-0 - Distinctive Maroon color identifies material
Description
Pan-Ty Cable Tie, Locking, 11.6", Standard, HALAR™ Fluoropolymer. Package of 1000. Features: - Commonly accepted solutions for bundling qualified cable without conduit in air handling space applications - Applications include nuclear plants, chemical environments, telecommunications equipment, aerospace, and high and low temperature environments - Low smoke density rating and an excellent flammability rating of UL 94V-0 - Distinctive Maroon color identifies material

Suppliers

Company
Product
Description
Supplier Links
Panduit® Pan-Ty Cable Tie, Locking, 11.6",.. - PLT3S-M702 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Pan-Ty Cable Tie, Locking, 11.6",..
PLT3S-M702
Panduit® Pan-Ty Cable Tie, Locking, 11.6",.. PLT3S-M702
Pan-Ty Cable Tie, Locking, 11.6", Standard, HALAR™ Fluoropolymer. Package of 1000. Features: - Commonly accepted solutions for bundling qualified cable without conduit in air handling space applications - Applications include nuclear plants, chemical environments, telecommunications equipment, aerospace, and high and low temperature environments - Low smoke density rating and an excellent flammability rating of UL 94V-0 - Distinctive Maroon color identifies material

Pan-Ty Cable Tie, Locking, 11.6", Standard, HALAR™ Fluoropolymer. Package of 1000.
Features:
- Commonly accepted solutions for bundling qualified cable without conduit in air handling space applications
- Applications include nuclear plants, chemical environments, telecommunications equipment, aerospace, and high and low temperature environments
- Low smoke density rating and an excellent flammability rating of UL 94V-0
- Distinctive Maroon color identifies material

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT3S-M702
Product Name Panduit® Pan-Ty Cable Tie, Locking, 11.6",..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details