TelephoneStuff.com ICC Deluxe Cable Tie Installation Tool ICACSTCTFD

Description
Deluxe Cable Tie Installation Tool. Features: - High quality aluminum material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Comfortable hand force for easy to use - Contains an adjustable bundle pressure wheel for adjusting to proper operating pressure - Supports cable tie thickness of up to 0.600" - Supports cable tie width of up to 0.086" thru 0.190"
Description
Deluxe Cable Tie Installation Tool. Features: - High quality aluminum material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Comfortable hand force for easy to use - Contains an adjustable bundle pressure wheel for adjusting to proper operating pressure - Supports cable tie thickness of up to 0.600" - Supports cable tie width of up to 0.086" thru 0.190"

Suppliers

Company
Product
Description
Supplier Links
ICC Deluxe Cable Tie Installation Tool - ICACSTCTFD - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Deluxe Cable Tie Installation Tool
ICACSTCTFD
ICC Deluxe Cable Tie Installation Tool ICACSTCTFD
Deluxe Cable Tie Installation Tool. Features: - High quality aluminum material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Comfortable hand force for easy to use - Contains an adjustable bundle pressure wheel for adjusting to proper operating pressure - Supports cable tie thickness of up to 0.600" - Supports cable tie width of up to 0.086" thru 0.190"

Deluxe Cable Tie Installation Tool.
Features:
- High quality aluminum material that allows for durability and strength
- Ergonomic design with single spring loaded mechanism
- Comfortable hand force for easy to use
- Contains an adjustable bundle pressure wheel for adjusting to proper operating pressure
- Supports cable tie thickness of up to 0.600"
- Supports cable tie width of up to 0.086" thru 0.190"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSTCTFD
Product Name ICC Deluxe Cable Tie Installation Tool
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details