TelephoneStuff.com Siemon 4" Cable Tie (Pkg of 1000) TW-4

Description
102mm (4 in.) cable ties. (package of 1000)
Description
102mm (4 in.) cable ties. (package of 1000)

Suppliers

Company
Product
Description
Supplier Links
Siemon 4" Cable Tie (Pkg of 1000) - TW-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon 4" Cable Tie (Pkg of 1000)
TW-4
Siemon 4" Cable Tie (Pkg of 1000) TW-4
102mm (4 in.) cable ties. (package of 1000)

102mm (4 in.) cable ties. (package of 1000)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number TW-4
Product Name Siemon 4" Cable Tie (Pkg of 1000)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-254 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details