TelephoneStuff.com Ideal Miniature (18lbs) Natural and UV Black Cable Ties IT1M-C

Description
Cable ties have a one-piece design for added strength with a superior locking mechanism which exceeds industry tensile strength ratings. Features: - Tapered thing tip reduces initial friction - Lowest insertion force with the highest tensile strength - Reduces installation fatigue - Smooth corners provide added safety - Rounded edges eliminate insulation damage - Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism) - Allows adjustment of bundle before tightening - Taper tail grip assures positive threading - Stepped tail allows for easier grabbing and tightening once engaged - Eases initial insertion alignment - Lowers instalation costs
Description
Cable ties have a one-piece design for added strength with a superior locking mechanism which exceeds industry tensile strength ratings. Features: - Tapered thing tip reduces initial friction - Lowest insertion force with the highest tensile strength - Reduces installation fatigue - Smooth corners provide added safety - Rounded edges eliminate insulation damage - Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism) - Allows adjustment of bundle before tightening - Taper tail grip assures positive threading - Stepped tail allows for easier grabbing and tightening once engaged - Eases initial insertion alignment - Lowers instalation costs

Suppliers

Company
Product
Description
Supplier Links
Ideal Miniature (18lbs) Natural and UV Black Cable Ties - IT1M-C - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Miniature (18lbs) Natural and UV Black Cable Ties
IT1M-C
Ideal Miniature (18lbs) Natural and UV Black Cable Ties IT1M-C
Cable ties have a one-piece design for added strength with a superior locking mechanism which exceeds industry tensile strength ratings. Features: - Tapered thing tip reduces initial friction - Lowest insertion force with the highest tensile strength - Reduces installation fatigue - Smooth corners provide added safety - Rounded edges eliminate insulation damage - Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism) - Allows adjustment of bundle before tightening - Taper tail grip assures positive threading - Stepped tail allows for easier grabbing and tightening once engaged - Eases initial insertion alignment - Lowers instalation costs

Cable ties have a one-piece design for added strength with a superior locking mechanism which exceeds industry tensile strength ratings.
Features:
- Tapered thing tip reduces initial friction
- Lowest insertion force with the highest tensile strength
- Reduces installation fatigue
- Smooth corners provide added safety
- Rounded edges eliminate insulation damage
- Stay-Tab feature allows tie to be partialy closed without engaging the pawl (locking mechanism)
- Allows adjustment of bundle before tightening
- Taper tail grip assures positive threading
- Stepped tail allows for easier grabbing and tightening once engaged
- Eases initial insertion alignment
- Lowers instalation costs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number IT1M-C
Product Name Ideal Miniature (18lbs) Natural and UV Black Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details