TelephoneStuff.com ICC Velcro Cable Tie Roll (Package of 100) ICACSVB8BK

Description
Velcro Cable Ties are designed to facilitate the fastening of cables securely and make cable management and color-coding identification easy and quick. Tie Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black - Comes individually perforated - Constructed of polyethylene hook and nylon loop - Reusable, adjustable, and easy to use - Keeps all of your cables organized - One piece fastening device - Available in 8" and 12" Lengths - Sold in a Package of 100 Ties
Description
Velcro Cable Ties are designed to facilitate the fastening of cables securely and make cable management and color-coding identification easy and quick. Tie Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black - Comes individually perforated - Constructed of polyethylene hook and nylon loop - Reusable, adjustable, and easy to use - Keeps all of your cables organized - One piece fastening device - Available in 8" and 12" Lengths - Sold in a Package of 100 Ties

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
ICC Velcro Cable Tie Roll (Package of 100)
ICACSVB8BK
ICC Velcro Cable Tie Roll (Package of 100) ICACSVB8BK
Velcro Cable Ties are designed to facilitate the fastening of cables securely and make cable management and color-coding identification easy and quick. Tie Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black - Comes individually perforated - Constructed of polyethylene hook and nylon loop - Reusable, adjustable, and easy to use - Keeps all of your cables organized - One piece fastening device - Available in 8" and 12" Lengths - Sold in a Package of 100 Ties

Velcro Cable Ties are designed to facilitate the fastening of cables securely and make cable management and color-coding identification easy and quick.
Tie Features:
- Designed to facilitate the fastening of cables securely
- Makes cable management and color-coding identification easy and quick
- Available in black
- Comes individually perforated
- Constructed of polyethylene hook and nylon loop
- Reusable, adjustable, and easy to use
- Keeps all of your cables organized
- One piece fastening device
- Available in 8" and 12" Lengths
- Sold in a Package of 100 Ties

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSVB8BK
Product Name ICC Velcro Cable Tie Roll (Package of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Markers - A109517-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details