TelephoneStuff.com Panduit® 27 Inch Dura-Ty Weather Resistant Cable Tie.. DT8EH-Q0

Description
Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for outdoor applications requiring strength and durability - Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks - Excellent ultraviolet light and chemical resistance - Double stainless steel locking barbs - High tensile strength and high impact resistance - Extra-Heavy cross section - Length (In.) - 27.0 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Color: - Black
Description
Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for outdoor applications requiring strength and durability - Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks - Excellent ultraviolet light and chemical resistance - Double stainless steel locking barbs - High tensile strength and high impact resistance - Extra-Heavy cross section - Length (In.) - 27.0 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Color: - Black

Suppliers

Company
Product
Description
Supplier Links
Panduit® 27 Inch Dura-Ty Weather Resistant Cable Tie.. - DT8EH-Q0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 27 Inch Dura-Ty Weather Resistant Cable Tie..
DT8EH-Q0
Panduit® 27 Inch Dura-Ty Weather Resistant Cable Tie.. DT8EH-Q0
Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for outdoor applications requiring strength and durability - Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks - Excellent ultraviolet light and chemical resistance - Double stainless steel locking barbs - High tensile strength and high impact resistance - Extra-Heavy cross section - Length (In.) - 27.0 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Color: - Black

Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services.
Features:
- Weather resistant acetal strap body and head
- Excellent solution for outdoor applications requiring strength and durability
- Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks
- Excellent ultraviolet light and chemical resistance
- Double stainless steel locking barbs
- High tensile strength and high impact resistance
- Extra-Heavy cross section
- Length (In.) - 27.0
- Width (In.) - .500
- Min. Loop Tensile Strength (Lbs.) - 250
- Material Weather Resistant Acetal
- Color: - Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number DT8EH-Q0
Product Name Panduit® 27 Inch Dura-Ty Weather Resistant Cable Tie..
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-007 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details