TelephoneStuff.com Panduit® TEFZEL™ Fluoropolymer Cable Ties (Pkg.. PLT4S-M76

Description
TEFZEL™ is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive aqua blue color - Length (In.) 14.6 - Width (In.) .190 - Max. Bundle Diameter (In.) 4.00 - Min. Loop Tensile Strength (Lbs.) 50 Std. Pkg. Qty. 1000
Description
TEFZEL™ is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive aqua blue color - Length (In.) 14.6 - Width (In.) .190 - Max. Bundle Diameter (In.) 4.00 - Min. Loop Tensile Strength (Lbs.) 50 Std. Pkg. Qty. 1000

Suppliers

Company
Product
Description
Supplier Links
Panduit® TEFZEL™ Fluoropolymer Cable Ties (Pkg.. - PLT4S-M76 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® TEFZEL™ Fluoropolymer Cable Ties (Pkg..
PLT4S-M76
Panduit® TEFZEL™ Fluoropolymer Cable Ties (Pkg.. PLT4S-M76
TEFZEL™ is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive aqua blue color - Length (In.) 14.6 - Width (In.) .190 - Max. Bundle Diameter (In.) 4.00 - Min. Loop Tensile Strength (Lbs.) 50 Std. Pkg. Qty. 1000

TEFZEL™ is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures.
Features
- UL Flammability rating of UL94V-0
- Distinctive aqua blue color
- Length (In.) 14.6
- Width (In.) .190
- Max. Bundle Diameter (In.) 4.00
- Min. Loop Tensile Strength (Lbs.) 50
Std. Pkg. Qty. 1000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT4S-M76
Product Name Panduit® TEFZEL™ Fluoropolymer Cable Ties (Pkg..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details