TelephoneStuff.com Hubbell Basic VELCRO Cable Tie MCCMV

Description
Reusable VELCRO brand touch fastener cable ties neatly route and manage cable. The basic cable tie consists of a 1" wide hook strap and a loop strap fused together. Used to gather cable bundles up to 7.5" in diameter. Features: - 10 straps per package - 5" length - 1.4" max bundle diameter - 9" length - 2.5" max bundle diameter - 22" length - 7.5" max bundle diameter VELCRO is a registered trademark of Velcro Industries B.V.
Description
Reusable VELCRO brand touch fastener cable ties neatly route and manage cable. The basic cable tie consists of a 1" wide hook strap and a loop strap fused together. Used to gather cable bundles up to 7.5" in diameter. Features: - 10 straps per package - 5" length - 1.4" max bundle diameter - 9" length - 2.5" max bundle diameter - 22" length - 7.5" max bundle diameter VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Basic VELCRO Cable Tie - MCCMV - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Basic VELCRO Cable Tie
MCCMV
Hubbell Basic VELCRO Cable Tie MCCMV
Reusable VELCRO brand touch fastener cable ties neatly route and manage cable. The basic cable tie consists of a 1" wide hook strap and a loop strap fused together. Used to gather cable bundles up to 7.5" in diameter. Features: - 10 straps per package - 5" length - 1.4" max bundle diameter - 9" length - 2.5" max bundle diameter - 22" length - 7.5" max bundle diameter VELCRO is a registered trademark of Velcro Industries B.V.

Reusable VELCRO brand touch fastener cable ties neatly route and manage cable. The basic cable tie consists of a 1" wide hook strap and a loop strap fused together. Used to gather cable bundles up to 7.5" in diameter.
Features:
- 10 straps per package
- 5" length - 1.4" max bundle diameter
- 9" length - 2.5" max bundle diameter
- 22" length - 7.5" max bundle diameter
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number MCCMV
Product Name Hubbell Basic VELCRO Cable Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details