TelephoneStuff.com Panduit® Dura-Ty Weather Resistant Cable Tie 13.5in.. DT4EH-L0

Description
Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for outdoor applications requiring strength and durability - Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks - Excellent ultraviolet light and chemical resistance - Double stainless steel locking barbs - High tensile strength and high impact resistance - Extra-Heavy cross section - Length (In.) - 13.5 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Package of 50 - Color: - Black
Description
Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for outdoor applications requiring strength and durability - Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks - Excellent ultraviolet light and chemical resistance - Double stainless steel locking barbs - High tensile strength and high impact resistance - Extra-Heavy cross section - Length (In.) - 13.5 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Package of 50 - Color: - Black

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dura-Ty Weather Resistant Cable Tie 13.5in.. - DT4EH-L0 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dura-Ty Weather Resistant Cable Tie 13.5in..
DT4EH-L0
Panduit® Dura-Ty Weather Resistant Cable Tie 13.5in.. DT4EH-L0
Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for outdoor applications requiring strength and durability - Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks - Excellent ultraviolet light and chemical resistance - Double stainless steel locking barbs - High tensile strength and high impact resistance - Extra-Heavy cross section - Length (In.) - 13.5 - Width (In.) - .500 - Min. Loop Tensile Strength (Lbs.) - 250 - Material Weather Resistant Acetal - Package of 50 - Color: - Black

Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services.
Features:
- Weather resistant acetal strap body and head
- Excellent solution for outdoor applications requiring strength and durability
- Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks
- Excellent ultraviolet light and chemical resistance
- Double stainless steel locking barbs
- High tensile strength and high impact resistance
- Extra-Heavy cross section
- Length (In.) - 13.5
- Width (In.) - .500
- Min. Loop Tensile Strength (Lbs.) - 250
- Material Weather Resistant Acetal
- Package of 50
- Color: - Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number DT4EH-L0
Product Name Panduit® Dura-Ty Weather Resistant Cable Tie 13.5in..
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details