TelephoneStuff.com Panduit® Center Mounted Cable Ties Wing Push Mount.. PLWP50SC-D30

Description
Center Mounted Cable Ties Wing Push Mount Tie, 8.2", Standard Cross Section. Features - For high temperature applications up to 239°F (115°C) – indoor use - Used to center the bundle over the mount on all bundle diameters - Use PLWP30,40,50SC for normal wire bundles - PLWP50SE have a convoluted tubing bump that prevents lateral movement on convoluted tubing - Cable tie, mount, and fastener in a single part - Anchor is easily pressed into a pre-formed hole and locks in place - Wings provide constant tension for a stable, secure and rattle-free installation - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Heat Stabilized Nylon 6.6M - Color: Black - Length (In.): 8.2 - Width (In.): .190
Description
Center Mounted Cable Ties Wing Push Mount Tie, 8.2", Standard Cross Section. Features - For high temperature applications up to 239°F (115°C) – indoor use - Used to center the bundle over the mount on all bundle diameters - Use PLWP30,40,50SC for normal wire bundles - PLWP50SE have a convoluted tubing bump that prevents lateral movement on convoluted tubing - Cable tie, mount, and fastener in a single part - Anchor is easily pressed into a pre-formed hole and locks in place - Wings provide constant tension for a stable, secure and rattle-free installation - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Heat Stabilized Nylon 6.6M - Color: Black - Length (In.): 8.2 - Width (In.): .190

Suppliers

Company
Product
Description
Supplier Links
Panduit® Center Mounted Cable Ties Wing Push Mount.. - PLWP50SC-D30 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Center Mounted Cable Ties Wing Push Mount..
PLWP50SC-D30
Panduit® Center Mounted Cable Ties Wing Push Mount.. PLWP50SC-D30
Center Mounted Cable Ties Wing Push Mount Tie, 8.2", Standard Cross Section. Features - For high temperature applications up to 239°F (115°C) – indoor use - Used to center the bundle over the mount on all bundle diameters - Use PLWP30,40,50SC for normal wire bundles - PLWP50SE have a convoluted tubing bump that prevents lateral movement on convoluted tubing - Cable tie, mount, and fastener in a single part - Anchor is easily pressed into a pre-formed hole and locks in place - Wings provide constant tension for a stable, secure and rattle-free installation - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Material: Heat Stabilized Nylon 6.6M - Color: Black - Length (In.): 8.2 - Width (In.): .190

Center Mounted Cable Ties Wing Push Mount Tie, 8.2", Standard Cross Section.
Features
- For high temperature applications up to 239°F (115°C) – indoor use
- Used to center the bundle over the mount on all bundle diameters
- Use PLWP30,40,50SC for normal wire bundles
- PLWP50SE have a convoluted tubing bump that prevents lateral movement on convoluted tubing
- Cable tie, mount, and fastener in a single part
- Anchor is easily pressed into a pre-formed hole and locks in place
- Wings provide constant tension for a stable, secure and rattle-free installation
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- Material: Heat Stabilized Nylon 6.6M
- Color: Black
- Length (In.): 8.2
- Width (In.): .190

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLWP50SC-D30
Product Name Panduit® Center Mounted Cable Ties Wing Push Mount..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details