TelephoneStuff.com HellermannTyton UL Rated Red Cable Tie 7.9" Length.. T50R2M4UL

Description
Cables > Fasteners > Tie Wraps > T50R2M4UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 1000)
Description
Cables > Fasteners > Tie Wraps > T50R2M4UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 1000)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton UL Rated Red Cable Tie 7.9" Length.. - T50R2M4UL - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton UL Rated Red Cable Tie 7.9" Length..
T50R2M4UL
HellermannTyton UL Rated Red Cable Tie 7.9" Length.. T50R2M4UL
Cables > Fasteners > Tie Wraps > T50R2M4UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 1000)

Cables > Fasteners > Tie Wraps > T50R2M4UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 1000)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50R2M4UL
Product Name HellermannTyton UL Rated Red Cable Tie 7.9" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-6 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details