TelephoneStuff.com Panduit® Cable Ties 12" LOOP BLACK HLT3I

Description
Panduit® Cable Ties 12" LOOP BLACK Cable Tie Features: - Panduit® offers the broadest selection of sizes, styles, and colors to meet your application needs - Adjustable, releasable, and reusable hundreds of times – ideal for applications requiring frequent moves, adds, or changes - Hook and loop material maintains network data integrity by protecting against over-tension of high performance copper and fiber cables - Easy to use and operator safe with no sharp edges - Dimensions: 12" L x 0.5" W x 0.1" Thick - Maximum Bundle Diameter: 3.18 in - Tensile Strength: 40 lbs - Material: Nylon Loop, Polyethylene Hook - Available in three colors: - Blue - Black - Yellow - RoHS Compliant
Description
Panduit® Cable Ties 12" LOOP BLACK Cable Tie Features: - Panduit® offers the broadest selection of sizes, styles, and colors to meet your application needs - Adjustable, releasable, and reusable hundreds of times – ideal for applications requiring frequent moves, adds, or changes - Hook and loop material maintains network data integrity by protecting against over-tension of high performance copper and fiber cables - Easy to use and operator safe with no sharp edges - Dimensions: 12" L x 0.5" W x 0.1" Thick - Maximum Bundle Diameter: 3.18 in - Tensile Strength: 40 lbs - Material: Nylon Loop, Polyethylene Hook - Available in three colors: - Blue - Black - Yellow - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cable Ties 12" LOOP BLACK - HLT3I - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cable Ties 12" LOOP BLACK
HLT3I
Panduit® Cable Ties 12" LOOP BLACK HLT3I
Panduit® Cable Ties 12" LOOP BLACK Cable Tie Features: - Panduit® offers the broadest selection of sizes, styles, and colors to meet your application needs - Adjustable, releasable, and reusable hundreds of times – ideal for applications requiring frequent moves, adds, or changes - Hook and loop material maintains network data integrity by protecting against over-tension of high performance copper and fiber cables - Easy to use and operator safe with no sharp edges - Dimensions: 12" L x 0.5" W x 0.1" Thick - Maximum Bundle Diameter: 3.18 in - Tensile Strength: 40 lbs - Material: Nylon Loop, Polyethylene Hook - Available in three colors: - Blue - Black - Yellow - RoHS Compliant

Panduit® Cable Ties 12" LOOP BLACK
Cable Tie Features:
- Panduit® offers the broadest selection of sizes, styles, and colors to meet your application needs
- Adjustable, releasable, and reusable hundreds of times – ideal for applications requiring frequent moves, adds, or changes
- Hook and loop material maintains network data integrity by protecting against over-tension of high performance copper and fiber cables
- Easy to use and operator safe with no sharp edges
- Dimensions: 12" L x 0.5" W x 0.1" Thick
- Maximum Bundle Diameter: 3.18 in
- Tensile Strength: 40 lbs
- Material: Nylon Loop, Polyethylene Hook
- Available in three colors:
- Blue
- Black
- Yellow
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number HLT3I
Product Name Panduit® Cable Ties 12" LOOP BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160983-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details