TelephoneStuff.com Panduit® Stainless steel cable tie, extra-heavy,.. MLT6EH-LP316

Description
Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Self-locking head design speeds installation and locks into place at any length along the tie body - Provides a strong, durable method of cable bundling - Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications - Smooth surfaces and rounded edges assures cable protection and worker safety - Temperature range: -112°F (-80°C) to 1000°F (538°C) - Water absorption: none - Flammability: non-flammable - Loop tensile strength range: 200-900 lbs - Fully rounded edges and smooth surfaces - Estimated outdoor service life of 40 years
Description
Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Self-locking head design speeds installation and locks into place at any length along the tie body - Provides a strong, durable method of cable bundling - Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications - Smooth surfaces and rounded edges assures cable protection and worker safety - Temperature range: -112°F (-80°C) to 1000°F (538°C) - Water absorption: none - Flammability: non-flammable - Loop tensile strength range: 200-900 lbs - Fully rounded edges and smooth surfaces - Estimated outdoor service life of 40 years

Suppliers

Company
Product
Description
Supplier Links
Panduit® Stainless steel cable tie, extra-heavy,.. - MLT6EH-LP316 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Stainless steel cable tie, extra-heavy,..
MLT6EH-LP316
Panduit® Stainless steel cable tie, extra-heavy,.. MLT6EH-LP316
Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables. Features: - Self-locking head design speeds installation and locks into place at any length along the tie body - Provides a strong, durable method of cable bundling - Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications - Smooth surfaces and rounded edges assures cable protection and worker safety - Temperature range: -112°F (-80°C) to 1000°F (538°C) - Water absorption: none - Flammability: non-flammable - Loop tensile strength range: 200-900 lbs - Fully rounded edges and smooth surfaces - Estimated outdoor service life of 40 years

Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in design provide the ultimate support for network cables.
Features:
- Self-locking head design speeds installation and locks into place at any length along the tie body
- Provides a strong, durable method of cable bundling
- Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications
- Smooth surfaces and rounded edges assures cable protection and worker safety
- Temperature range: -112°F (-80°C) to 1000°F (538°C)
- Water absorption: none
- Flammability: non-flammable
- Loop tensile strength range: 200-900 lbs
- Fully rounded edges and smooth surfaces
- Estimated outdoor service life of 40 years

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number MLT6EH-LP316
Product Name Panduit® Stainless steel cable tie, extra-heavy,..
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details