TelephoneStuff.com Panduit® 4-Way Cable Tie Entry Mount ABM2S-A-D

Description
4-Way Cable Tie Entry Mount. Features: - Allows cable tie entry from all four sides - 1" x 1" - Does not require secondary fastener - Color: White
Description
4-Way Cable Tie Entry Mount. Features: - Allows cable tie entry from all four sides - 1" x 1" - Does not require secondary fastener - Color: White

Suppliers

Company
Product
Description
Supplier Links
Panduit® 4-Way Cable Tie Entry Mount - ABM2S-A-D - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 4-Way Cable Tie Entry Mount
ABM2S-A-D
Panduit® 4-Way Cable Tie Entry Mount ABM2S-A-D
4-Way Cable Tie Entry Mount. Features: - Allows cable tie entry from all four sides - 1" x 1" - Does not require secondary fastener - Color: White

4-Way Cable Tie Entry Mount.
Features:
- Allows cable tie entry from all four sides
- 1" x 1"
- Does not require secondary fastener
- Color: White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ABM2S-A-D
Product Name Panduit® 4-Way Cable Tie Entry Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-080 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details