TelephoneStuff.com Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) BT3S-M

Description
Dome-Top Barb Ty Cable Tie, Locking, 12.0", Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Comes in a pack of 1,000. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface
Description
Dome-Top Barb Ty Cable Tie, Locking, 12.0", Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Comes in a pack of 1,000. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface

Suppliers

Company
Product
Description
Supplier Links
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) - BT3S-M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000)
BT3S-M
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) BT3S-M
Dome-Top Barb Ty Cable Tie, Locking, 12.0", Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Comes in a pack of 1,000. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking barb provides infinite adjustability through its entire bundle range - Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors - Low thread force - All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface

Dome-Top Barb Ty Cable Tie, Locking, 12.0", Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Comes in a pack of 1,000.
Features:
- Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie
- Stainless steel locking barb provides infinite adjustability through its entire bundle range
- Available in natural, weather resistant or heat stabilized nylon material, and 11 different colors
- Low thread force
- All cable ties (except Light-Heavy) have a curved tip which speeds installation, allows faster initial threading, and is easier to pick up from a flat surface

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number BT3S-M
Product Name Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-040 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details