TelephoneStuff.com Panduit® Super-Grip Cable Ties SG350LH

Description
Super-Grip Cable Ties For indoor use. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems - Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Description
Super-Grip Cable Ties For indoor use. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems - Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Suppliers

Company
Product
Description
Supplier Links
Panduit® Super-Grip Cable Ties - SG350LH - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Super-Grip Cable Ties
SG350LH
Panduit® Super-Grip Cable Ties SG350LH
Super-Grip Cable Ties For indoor use. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems - Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength - Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Super-Grip Cable Ties For indoor use.
Features:
- Tie designed to grip the bundle when tightly applied to resist lateral movement
- High strength allows the tie to withstand rough installation practices that occur in MRO and construction environments such as securing cables to vertical and horizontal ladder cable tray systems
- Thin, wide strap body provides flexibility enabling it to conform to bundle while maintaining tensile strength
- Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number SG350LH
Product Name Panduit® Super-Grip Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-037 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details