TelephoneStuff.com Panduit® Pan-Ty Cable Tie ( Package of 100 ) PLT

Description
Cable tie wraps used for cable bundling. Package of 100. Features: - For high temperature applications – indoor use - Lowest threading force of any one-piece cable tie in the industry - Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Versatile cable ties that can be used in countless applications - One piece construction for consistent performance and reliability - Tie bundle diameters up to 13" (330mm) or join together for larger diameters - Colors are available for specific color-coding applications - Order HALAR for use in low smoke/low flame Plenum areas (distinctive maroon color) Minimum order quantity is 100.
Description
Cable tie wraps used for cable bundling. Package of 100. Features: - For high temperature applications – indoor use - Lowest threading force of any one-piece cable tie in the industry - Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Versatile cable ties that can be used in countless applications - One piece construction for consistent performance and reliability - Tie bundle diameters up to 13" (330mm) or join together for larger diameters - Colors are available for specific color-coding applications - Order HALAR for use in low smoke/low flame Plenum areas (distinctive maroon color) Minimum order quantity is 100.

Suppliers

Company
Product
Description
Supplier Links
Panduit® Pan-Ty Cable Tie ( Package of 100 ) - PLT - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Pan-Ty Cable Tie ( Package of 100 )
PLT
Panduit® Pan-Ty Cable Tie ( Package of 100 ) PLT
Cable tie wraps used for cable bundling. Package of 100. Features: - For high temperature applications – indoor use - Lowest threading force of any one-piece cable tie in the industry - Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation - Versatile cable ties that can be used in countless applications - One piece construction for consistent performance and reliability - Tie bundle diameters up to 13" (330mm) or join together for larger diameters - Colors are available for specific color-coding applications - Order HALAR for use in low smoke/low flame Plenum areas (distinctive maroon color) Minimum order quantity is 100.

Cable tie wraps used for cable bundling. Package of 100.
Features:
- For high temperature applications – indoor use
- Lowest threading force of any one-piece cable tie in the industry
- Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation
- Versatile cable ties that can be used in countless applications
- One piece construction for consistent performance and reliability
- Tie bundle diameters up to 13" (330mm) or join together for larger diameters
- Colors are available for specific color-coding applications
- Order HALAR for use in low smoke/low flame Plenum areas (distinctive maroon color)
Minimum order quantity is 100.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number PLT
Product Name Panduit® Pan-Ty Cable Tie ( Package of 100 )
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - A112506-ND - DigiKey
Specs
Color Natural
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details