TelephoneStuff.com HellermannTyton Natural Color Cable Tie 15.35" Length.. T50L9C2

Description
Cables > Fasteners > Tie Wraps > T50L9C2 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 100)
Description
Cables > Fasteners > Tie Wraps > T50L9C2 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 100)

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Natural Color Cable Tie 15.35" Length.. - T50L9C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Natural Color Cable Tie 15.35" Length..
T50L9C2
HellermannTyton Natural Color Cable Tie 15.35" Length.. T50L9C2
Cables > Fasteners > Tie Wraps > T50L9C2 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 100)

Cables > Fasteners > Tie Wraps > T50L9C2 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 100)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number T50L9C2
Product Name HellermannTyton Natural Color Cable Tie 15.35" Length..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-197 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details