TelephoneStuff.com ICC 120 lbs. Nylon Cable Tie (Package of 100) ICACSE15NL

Description
120 lbs. Nylon Cable Tie. Features: - All natural, one-piece construction up to 120 lbs. minimum loop tensile strength - Easy and fast installation - Durable and strong - 14.5" long - Sold in a Package of 100 Ties
Description
120 lbs. Nylon Cable Tie. Features: - All natural, one-piece construction up to 120 lbs. minimum loop tensile strength - Easy and fast installation - Durable and strong - 14.5" long - Sold in a Package of 100 Ties

Suppliers

Company
Product
Description
Supplier Links
ICC 120 lbs. Nylon Cable Tie (Package of 100) - ICACSE15NL - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 120 lbs. Nylon Cable Tie (Package of 100)
ICACSE15NL
ICC 120 lbs. Nylon Cable Tie (Package of 100) ICACSE15NL
120 lbs. Nylon Cable Tie. Features: - All natural, one-piece construction up to 120 lbs. minimum loop tensile strength - Easy and fast installation - Durable and strong - 14.5" long - Sold in a Package of 100 Ties

120 lbs. Nylon Cable Tie.
Features:
- All natural, one-piece construction up to 120 lbs. minimum loop tensile strength
- Easy and fast installation
- Durable and strong
- 14.5" long
- Sold in a Package of 100 Ties

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Ties
Product Number ICACSE15NL
Product Name ICC 120 lbs. Nylon Cable Tie (Package of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-3 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details