Siemens AG
Selector Switches
A6X30142508
Description
Selector Switch Position
Request a Quote
Email Supplier
Datasheet
Description
Selector Switch Position
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
3473-A6X30142508-ND |
|
Product Name
|
Selector Switches |
|
Current Rating
|
10.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
200.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
5
Operating Temperature
32 to 167 F (0 to 75 C)
View Details