ElectroSwitch Corp. Rotary Switches C4D0412N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1017-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1017-ND
Rotary Switches 451-1017-ND
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-12 PositionS. - 70152421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-12 PositionS.
70152421
Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-12 PositionS. 70152421
Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal C4 Series 25000 cycles (Min.) mechanical life The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.

Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • C4 Series
  • 25000 cycles (Min.) mechanical life
    The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
C4D0412N-A
Rotary Switches C4D0412N-A
Rotary Switches 02-12POS/4P/4 DECKS

Rotary Switches 02-12POS/4P/4 DECKS

Buy Now Datasheet
Switch, Rotary, 4P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4598 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4598
Switch, Rotary, 4P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4598
SWITCH, ROTARY, 4P12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1017-ND 70152421 C4D0412N-A 06M4598
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-12 PositionS. Rotary Switches Switch, Rotary, 4P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.5 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 4
Poles per Deck 1 4
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch Heads - 2795497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details