Siemens AG
Selector Switches
A6X30142006
Description
Selector Switch Position
Request a Quote
Email Supplier
Datasheet
Description
Selector Switch Position
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
3473-A6X30142006-ND |
|
Product Name
|
Selector Switches |
|
Current Rating
|
10.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
25000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 24 positions per wafer
View Details
Current Rating
16.0 amps
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details