C & K A30415RNCQ Rotary Switch
C & K A30415RNCQ Rotary Switch
Rotary Switch 4 Position 3P4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
ROTARY SWITCH, 3 POLE, 4POS, 2.5A, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches PC TERMINAL 2.5A @125VAC 350MA@250VDC
1-4 Pole Rotary Switches, 125 V AC⁄DC, Non-Shorting Type
Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1558981P | CKC7005-ND | 34AH6535 | A30415RNCQ | 70128611 |
| Product Name | Rotary Switches | Rotary Switches | Rotary Switch, 3 Pole, 4Pos, 2.5A, 125V; No. Of Switch Positions C&k Components | Rotary Switches | Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@250VDC, 3P, 4 PositionS |
| Number of Poles | 3 poles | 3 poles | 3 poles | ||
| Positions per Pole | 4 | 4 | 4 Position | ||
| Actuator Type | Flush Actuator | Flush Actuator | |||
| Current Rating | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Angle of Throw | 30 degrees | 30 degrees |