IDEC Corporation Selector Switches AS6H-3Y2P

Description
SWITCH SELECTOR
Request a Quote Datasheet
Description
SWITCH SELECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-AS6H-3Y2P-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-AS6H-3Y2P-ND
Selector Switches 1885-AS6H-3Y2P-ND
SWITCH SELECTOR

SWITCH SELECTOR

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - AS6H-3Y2P - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
AS6H-3Y2P
IDEC Selector Switches Non-Illuminated AS6H-3Y2P
Selector Switch, 3-Pos Maint, DPDT,

Selector Switch, 3-Pos Maint, DPDT,

Supplier's Site
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec - 96F4094 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec
96F4094
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec 96F4094
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-AS6H-3Y2P-ND AS6H-3Y2P 96F4094
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec
Current Rating 1.0 amps 1.0 amps
Mechanical Life 250000 cycles
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details