Siemens AG
Selector Switches
A6X30142506
Description
Selector Switch Position
Request a Quote
Email Supplier
Datasheet
Description
Selector Switch Position
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
3473-A6X30142506-ND |
|
Product Name
|
Selector Switches |
|
Current Rating
|
10.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
250 volts
Positions per Pole
2
Dimensions
15.2 (dia.) x 25.8mm
View Details
2 suppliers
Actuator Type
Knobbed Shaft
Current Rating
0.1 amps
Positions per Pole
BCD
View Details
2 suppliers
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers