ElectroSwitch Corp. Rotary Switches C3P0212N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1007-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1007-ND
Rotary Switches 451-1007-ND
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch - 92F2732 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch
92F2732
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch 92F2732
SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C3P0212N-A
Rotary Switches C3P0212N-A
Rotary Switches 02-12POS/2P/2 DECKS

Rotary Switches 02-12POS/2P/2 DECKS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1007-ND 92F2732 C3P0212N-A
Product Name Rotary Switches Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 450-1011-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 15.0 amps
Angle of Throw 90 degrees
View Details
3 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE9-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 9
View Details
Specs
Actuator Type Keylock
View Details