ElectroSwitch Corp. Rotary Switches C3P0304N-A

Description
Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1008-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1008-ND
Rotary Switches 451-1008-ND
Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C3P0304N-A
Rotary Switches C3P0304N-A
Rotary Switches 02-04 POS/3P/1 DECK

Rotary Switches 02-04 POS/3P/1 DECK

Buy Now Datasheet
Switch, Rotary, 3P4T, 250Ma, 125V; No. Of Switch Positions Electroswitch - 92F2730 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P4T, 250Ma, 125V; No. Of Switch Positions Electroswitch
92F2730
Switch, Rotary, 3P4T, 250Ma, 125V; No. Of Switch Positions Electroswitch 92F2730
SWITCH, ROTARY, 3P4T, 250mA, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P4T, 250mA, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1008-ND C3P0304N-A 92F2730
Product Name Rotary Switches Rotary Switches Switch, Rotary, 3P4T, 250Ma, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 90 degrees
Number of Decks 1
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details