ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Selector Switch, 3-Pos Maint, 2NO,
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | ASD320NU-ND | 60AC0492 | ASD320NU |
| Product Name | Selector Switches | Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec | IDEC Selector Switches Non-Illuminated |
| Current Rating | 10.0 amps | 10.0 amps | |
| Mechanical Life | 500000 cycles | ||
| Terminal Type | Screw Terminals | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) |