ElectroSwitch Electronic Products Rotary Switches C1D0206N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1001-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1001-ND
Rotary Switches 451-1001-ND
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switch; Product Range Electroswitch - 92F2716 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2716
Rotary Switch; Product Range Electroswitch 92F2716
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0206N-A
Rotary Switches C1D0206N-A
Rotary Switches 02-06POS/2P/1 DECK

Rotary Switches 02-06POS/2P/1 DECK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1001-ND 92F2716 C1D0206N-A
Product Name Rotary Switches Rotary Switch; Product Range Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details