Honeywell Sensing & IoT AML27 Series, Electronic Control Keylock, Square, Key Entry, Unlighted, SPDT, Maintained, Snap in panel mount AML27ABK2AA21BA

Description
2 or 3 positions, maintained, (90� throw) and momentary action, (60� throw). 5-bit key combinations UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded).
Request a Quote Datasheet
Description
2 or 3 positions, maintained, (90� throw) and momentary action, (60� throw). 5-bit key combinations UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML27 Series, Electronic Control Keylock, Square, Key Entry, Unlighted, SPDT, Maintained, Snap in panel mount - AML27ABK2AA21BA - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML27 Series, Electronic Control Keylock, Square, Key Entry, Unlighted, SPDT, Maintained, Snap in panel mount
AML27ABK2AA21BA
AML27 Series, Electronic Control Keylock, Square, Key Entry, Unlighted, SPDT, Maintained, Snap in panel mount AML27ABK2AA21BA
2 or 3 positions, maintained, (90� throw) and momentary action, (60� throw). 5-bit key combinations UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded).
  • 2 or 3 positions, maintained, (90� throw) and momentary action, (60� throw).
  • 5-bit key combinations
  • UL recognized, CSA certified.
  • Static discharge protection (up to 20 kV when grounded).
Supplier's Site Datasheet
Keylock Switches - 480-6850-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
480-6850-ND
Keylock Switches 480-6850-ND
Keylock Switch 2 Position SPDT 3A (AC) 125VAC DC Panel Mount, Snap-In

Keylock Switch 2 Position SPDT 3A (AC) 125VAC DC Panel Mount, Snap-In

Buy Now Datasheet
Keylock Switch, Spdt, 3A, 125Vac, 30Vdc; Product Range Honeywell - 29C3766 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Spdt, 3A, 125Vac, 30Vdc; Product Range Honeywell
29C3766
Keylock Switch, Spdt, 3A, 125Vac, 30Vdc; Product Range Honeywell 29C3766
KEYLOCK SWITCH, SPDT, 3A, 125VAC, 30VDC; Product Range:-; Contact Configuration:SPDT; Switch Operation:Off-On; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:30V RoHS Compliant: Yes

KEYLOCK SWITCH, SPDT, 3A, 125VAC, 30VDC; Product Range:-; Contact Configuration:SPDT; Switch Operation:Off-On; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
AML27ABK2AA21BA
Keylock Switches AML27ABK2AA21BA
Keylock Switches SPDT Key Entry Unlighted

Keylock Switches SPDT Key Entry Unlighted

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number AML27ABK2AA21BA 480-6850-ND 29C3766 AML27ABK2AA21BA
Product Name AML27 Series, Electronic Control Keylock, Square, Key Entry, Unlighted, SPDT, Maintained, Snap in panel mount Keylock Switches Keylock Switch, Spdt, 3A, 125Vac, 30Vdc; Product Range Honeywell Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Number of Poles 1 poles
Terminal Type Solder Terminals; Quick-Connect Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MRKSE10ES - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details