Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Rotary Switches 02-06 POS/2P/1 DECK
Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, 02 Poles, Shorting Contact
SWITCH, ROTARY, DP6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | C4D0206S-A-ND | C4D0206S-A | 70152128 | 92F2739 |
| Product Name | Rotary Switches | Rotary Switches | Switch; 0.792 in. L x 0.250 in. Dia.; 28 VDC/125 VAC; 02; 1; 02-06; Rotary | Switch, Rotary, Dp6T, 500Ma, 125V; No. Of Switch Positions Electroswitch |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.5 amps | 0.5 amps | 0.3 amps | |
| Angle of Throw | 30 degrees | 60 degrees | ||
| Number of Decks | 1 | 1 | ||
| Poles per Deck | 2 | 2 |