C&K Components Rotary Switches A40303RNZGK

Description
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 108-A40303RNZGK-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
108-A40303RNZGK-ND
Rotary Switches 108-A40303RNZGK-ND
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A40303RNZGK
Rotary Switches A40303RNZGK
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH6603 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6603
Rotary C&k Components 34AH6603
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 108-A40303RNZGK-ND A40303RNZGK 34AH6603
Product Name Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758668 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details