ElectroSwitch Corp. Rotary Switches C4D0312N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1015-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1015-ND
Rotary Switches 451-1015-ND
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C4 SERIES, 3 POLES, 02-12 PositionS. - 70152418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C4 SERIES, 3 POLES, 02-12 PositionS.
70152418
Switch, Rotary (NON-SHORTING), C4 SERIES, 3 POLES, 02-12 PositionS. 70152418
C4 Series Rotary Switch, Diallyl Phthalate Material Insulation Current rating is 0.5 A, 0.3 A Voltage rating is 28 VDC, 125 VAC Dielectric strength is 1000 VAC It provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.

C4 Series Rotary Switch, Diallyl Phthalate Material Insulation

  • Current rating is 0.5 A, 0.3 A
  • Voltage rating is 28 VDC, 125 VAC
  • Dielectric strength is 1000 VAC
    It provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
C4D0312N-A
Rotary Switches C4D0312N-A
Rotary Switches 02-12POS/3P/3 DECKS

Rotary Switches 02-12POS/3P/3 DECKS

Buy Now Datasheet
Switch, Rotary, 3P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4596 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4596
Switch, Rotary, 3P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4596
SWITCH, ROTARY, 3P12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1015-ND 70152418 C4D0312N-A 06M4596
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), C4 SERIES, 3 POLES, 02-12 PositionS. Rotary Switches Switch, Rotary, 3P12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.5 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1 3
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 1450624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details