Rotary Switch 2 ~ 3 Position 4P3T 1A (AC/DC) 125VAC Panel Mount
Rotary Switches 02-03POS/4P/1SECTION
Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal
SWITCH, ROTARY, 4PDT, 1A, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:125V; Product Range:C5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1030-ND | C5P0403N-A | 70152428 | 06M4606 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary (NON-SHORTING), C5 SERIES, 04 POLES, 02-03 PositionS. | Switch, Rotary, 4Pdt, 1A, 125V; No. Of Switch Positions Electroswitch |
| Actuator Type | Flush Actuator | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 4 | 4 |