IDEC Corporation Selector Switches ASD211N

Description
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-1051-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-1051-ND
Selector Switches 1885-1051-ND
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount

Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount

Buy Now Datasheet
Switch,Selector,Blackw/White Insert;1 13/64
Fort Worth, TX, USA
Switch,Selector,Blackw/White Insert;1 13/64"Full Size;2 Pos.;1NO-1NC
70172533
Switch,Selector,Blackw/White Insert;1 13/64"Full Size;2 Pos.;1NO-1NC 70172533
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 1885-1051-ND 70172533
Product Name Selector Switches Switch,Selector,Blackw/White Insert;1 13/64"Full Size;2 Pos.;1NO-1NC
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
12A 194L Load Switch - 194L-E12-4513 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details