IDEC Corporation Selector Switches ASW3L20

Description
Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-1499-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-1499-ND
Selector Switches 1885-1499-ND
Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount

Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - ASW3L20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW3L20
IDEC Selector Switches Non-Illuminated ASW3L20
SELECTOR SWITCH, 3-POS MAINT, 2NO

SELECTOR SWITCH, 3-POS MAINT, 2NO

Supplier's Site
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec - 14C3903 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec
14C3903
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec 14C3903
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-1499-ND ASW3L20 14C3903
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWS32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details