IDEC Corporation Keylock Switches AS6M-2KT2PA

Description
Keylock Switch 2 Position DPDT 1A (AC/DC) 120VAC 24VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 1A (AC/DC) 120VAC 24VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1885-1048-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1885-1048-ND
Keylock Switches 1885-1048-ND
Keylock Switch 2 Position DPDT 1A (AC/DC) 120VAC 24VDC Panel Mount

Keylock Switch 2 Position DPDT 1A (AC/DC) 120VAC 24VDC Panel Mount

Buy Now Datasheet
Key Switches - 8288126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
8288126
Key Switches 8288126
Idec AS6M-2KT2PA Key Switch

Idec AS6M-2KT2PA Key Switch

Supplier's Site
Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec - 66M8381 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec
66M8381
Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec 66M8381
SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On; Switch Terminals:Quick Connect; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:120V RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On; Switch Terminals:Quick Connect; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-1048-ND 8288126 66M8381
Product Name Keylock Switches Key Switches Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec
Actuator Type Keylock Keylock
Current Rating 1.0 amps 1.0 amps
Angle of Throw 90 degrees 90 degrees
Mechanical Life 250000 cycles
Terminal Type Solder Terminals Tab
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Trapped Key Interlock - 440T-MRKSE100T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details