Rotary Switch 4 Position 3P4T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | CKN11808-ND | A30415RNCB |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |